ABB AB DC DC Converters JC050A1

Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JC050A1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JC050A1-ND
DC DC Converters JC050A1-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
205727-JC050A1
Power Supplies - Board Mount 205727-JC050A1
Manufacturer: GE-Critical-Power Win Source Part Number: 205727-JC050A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JC050 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 50W Efficiency: 84% Power (Watts) - Max: 50W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 205727-JC050A1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JC050
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 50W
Efficiency: 84%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JC050A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JC050A1
Power Supplies - Board Mount - DC DC Converters JC050A1
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JC050A1-ND 205727-JC050A1 JC050A1
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details