XP Power IZ Series DC/DC Converter IZ4803SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ4803SA - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ4803SA
IZ Series DC/DC Converter IZ4803SA
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IZ4803SA
800230-IZ4803SA
Power Supplies Board Mount DCDC Converters - IZ4803SA 800230-IZ4803SA
Manufacturer: XP Power Win Source Part Number: 800230-IZ4803SA Series: IZ Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, SCP Package: 8-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 3W Control Features: Enable, Active Low Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 75% Family Name: IZ4803SA Categories: Power Supplies - Board Mount Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm) Input Voltage MIN: 36V Voltage Input MAX: 72V Current - Output (Maximum): 700mA Alternative Parts (Cross-Reference): TMR 3-4810WI; TMR 3-4810WIE; TMR 3-4810HI; TMR 3-4810; Introduction Date: July 18, 2008 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 800230-IZ4803SA
Series: IZ
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, SCP
Package: 8-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 75%
Family Name: IZ4803SA
Categories: Power Supplies - Board Mount
Dimension: 0.86" L x 0.36" W x 0.44" H (21.9mm x 9.2mm x 11.1mm)
Input Voltage MIN: 36V
Voltage Input MAX: 72V
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): TMR 3-4810WI; TMR 3-4810WIE; TMR 3-4810HI; TMR 3-4810;
Introduction Date: July 18, 2008
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 1470-1651-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1651-5-ND
DC DC Converters 1470-1651-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 36V - 72V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power - 04R8646 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power
04R8646
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power 04R8646
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IZ4803SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IZ4803SA
Power Supplies - Board Mount - DC DC Converters IZ4803SA
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  XP Power Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IZ4803SA 800230-IZ4803SA 1470-1651-5-ND 04R8646 IZ4803SA
Product Name IZ Series DC/DC Converter Power Supplies Board Mount DCDC Converters - IZ4803SA DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10200-50-2u-27700 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details