XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524S24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0524S24 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0524S24
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524S24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1906-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1906-5-ND
DC DC Converters 1470-1906-5-ND
Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 208mA 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power - 75T7041 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power
75T7041
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power 75T7041
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 24 V, 208 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 24 V, 208 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0524S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0524S24
Power Supplies - Board Mount - DC DC Converters JCD0524S24
DC DC CONVERTER 24V 5W

DC DC CONVERTER 24V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0524S24 1470-1906-5-ND 75T7041 JCD0524S24
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 24 V, 208 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts
DC Output Current 0.2080 amps 0.2080 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6938-ea-bt-20360-120-3u-32157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AFL5009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details