DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| HCP10A, LGT FORCE, 0.187 TERM.NO | |
| HCP10A, LGT FORCE, 0.250 TERM. N | |
| HCP10A, STDFORCE, 0.187 TERM. EX | |
| HCP16A, LGT FORCE, 0.187 TERM. E | |
| LIMIT SWITCH 600V 10AMP TYPE L + | |
| LIMIT SWITCH 600V 12AMP TYPE L + | |
| LIMIT SWITCH G12-121-M-08 | |
| LIMIT SWITCH G12-122-N-25 | |
| LIMIT SWITCH G12-211-S-15 907 | |
| LIMIT SWITCH G12-221-M-15 | |
| LIMIT SWITCH G12-221-S-015 | |
| LIMIT SWITCH G12-231-E-906 | |
| LIMIT SWITCH G12-231-S-10 910 | |
| LIMIT SWITCH G12-232-D | |
| LIMIT SWITCH G12-321-F 924 | |
| LIMIT SWITCH G13-01-1094 WITH BU | |
| LIMIT SWITCH G13-01-1120 | |
| LIMIT SWITCH G13-01-1122 | |
| LIMIT SWITCH G13-01-1206 | |
| LIMIT SWITCH G13-01-1240 | |
| LIMIT SWITCH G13-01-1270 | |
| LIMIT SWITCH G13-01-1271 | |
| LIMIT SWITCH G13-01-1530 | |
| LIMIT SWITCH G13-01-1540 | |
| LIMIT SWITCH G13-01-1550 | |
| LIMIT SWITCH G13-01-1830 | |
| LIMIT SWITCH G13-01-1833 | |
| LIMIT SWITCH G13-C20-241-D 906 | |
| LIMIT SWITSWITZERLAND G06-221-M- | |
| LIMIT SWITSWITZERLAND G12-111-M- | |
| LIMIT SWITSWITZERLAND G12-112-D | |
| LIMIT SWITSWITZERLAND G12-211-S- | |
| LIMIT SWITSWITZERLAND G12-212-D | |
| LIMIT SWITSWITZERLAND G12-221-M- | |
| LIMIT SWITSWITZERLAND G12-221-O- | |
| LIMIT SWITSWITZERLAND G12-341-A- | |
| LIMIT SWITSWITZERLAND G12-421-M- | |
| LIMIT SWITSWITZERLAND G13-01-116 | |
| LIMIT SWITSWITZERLAND G13-01-122 | |
| LIMIT SWITSWITZERLAND G13-01-124 | |
| LIMIT SWITSWITZERLAND G13-01-132 | |
| LIMIT SWITSWITZERLAND G13-01-153 | |
| LIMIT SWITSWITZERLAND G13-01-155 | |
| LIMIT SWITSWITZERLAND G13-01-162 | |
| LIMIT SWITSWITZERLAND G13-01-163 | |
| LIMIT SWITSWITZERLAND G13-01-170 | |
| LIMIT SWITSWITZERLAND G13-01-180 | |
| LIMIT SWITSWITZERLAND G13-01-182 | |
| MICRO SW, 5A, 150GF | |
| MICRO SW, 5A, P.C.B TERMINAL, 15 | |
| MICRO SW, 5A, ROLLER LEVER, 150G | |
| MICRO SW, 5A, SOLDER TERMINAL, S | |
| MICRO SW, 5A, STRAIGHT LEVER, 15 | |
| Switch 4PST-2NO/2NC Chassis Mount | |
| Switch 4PST-NC Chassis Mount | |
| SWITCH ACTUATOR | |
| SWITCH DETECT SPST-NO 0.001A 5V | |
| SWITCH DETECTOR SPDT 5A 250V | |
| SWITCH DETECTOR SPST-NC 5A 250V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH DETECTOR SPST-NO 5A 250V | |
| Switch DPDT Chassis Mount | |
| Switch DPDT Panel Mount, Snap-In | |
| Switch DPDT Through Hole | |
| Switch DPST-NC (DB) Chassis Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO Panel Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| SWITCH LIMIT 3PDT 20A 120V | |
| SWITCH LIMIT DPDT 20A 120V | |
| SWITCH LIMIT DPST 20A 120V | |
| SWITCH LIMIT DPST 6A 120V | |
| SWITCH LIMIT ROLLER TYPE | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 26A 125V | |
| Switch SPDT (BBM) Chassis Mount | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Surface Mount, Right Angle | |
| Switch SPDT Surface Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Panel Mount, Snap-In | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NC Surface Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Surface Mount |
| << Prev | Next >> |