DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC / SNAP ACTION SWITCHES SNA | |
| DOOR INTERLOCK,KEYED,1NO/ 1NC,SCR | |
| DUAL CIRCUIT VERTICAL LIMIT SWIT | |
| HIGH TEMPERATURE, DUAL CIRCUIT V | |
| IEC LIMIT SWITCH ASSY,LS-S02+LS- | |
| IEC LIMIT SWITCH ASSY,LS-S11S+LS | |
| IEC LIMIT SWITCH ASSY,LS-S20A+LS | |
| IEC LIMIT SWITCH ASSY,LSM-11S+LS | |
| IEC LIMIT SWITCH,PLASTIC,1NO/1 NC | |
| IEC LIMIT SWITCH,PLASTIC,M BEF B | |
| IEC LIMIT SWITCH,PLASTIC,TOP PUS | |
| IEC LIMIT SWITCH,SLOW,2X NO | |
| LIMIT SWITCH 600V 10AMP TYPE L + | |
| LIMIT SWITCH BODY, ZINC, 1NO/1NC | |
| LIMIT SWITCH BODY, ZINC, 2NC | |
| LS2500F400C1A | |
| LS2500F400C2A | |
| LS2500F400S1A | |
| LS2501F350C2A | |
| LS2503F090C2A | |
| LS2504F180C2A | |
| LS2506F180C2A | |
| MICRO SWITCH MND1 022 045 | |
| MICRO SWITCH MND1 041 100 | |
| MICRO SWITCH MND1 543 034 947 | |
| MICRO SWITCH MND1 761 007 928 | |
| MICRO SWITSWITZERLAND MDH1 081 2 | |
| MICRO SWITSWITZERLAND MN81 061 2 | |
| MICRO SWITSWITZERLAND MND1 041 3 | |
| MICRO SWITSWITZERLAND MND1 081 0 | |
| MICRO SWITSWITZERLAND MND1 122 1 | |
| MICRO SWITSWITZERLAND MND1 142 0 | |
| PLUNGER 2 N.O. | |
| ROD ACTUATED LIMIT SWITCH, 1NO/1 | |
| ROLLER PLUNGER LIMIT SWITCH, 1NO | |
| ROLLERLEVERPLUNGERLI MITSWITCH,1N | |
| SUBMINIATURE BASIC SWITCH | |
| Switch 3PST-2NC/1NO (DB/DM) Chassis Mount | |
| Switch DPDT (DB/DM) Chassis Mount | |
| Switch DPDT Chassis Mount | |
| Switch DPST-NC (DB) Chassis Mount | |
| Switch DPST-NO (DM) Chassis Mount | |
| Switch DPST-NO Panel Mount, Snap-In | |
| SWITCH ENCL DOOR DPST 4A 250V | |
| SWITCH LIMIT 10A 600V | |
| SWITCH LIMIT 12A 600V | |
| SWITCH LIMIT 3PDT 20A 120V | |
| SWITCH LIMIT 3PDT 6A 120V | |
| SWITCH LIMIT DPDT 20A 120V | |
| SWITCH LIMIT DPST 20A 120V | |
| SWITCH LIMIT DPST 6A 120V | |
| SWITCH LIMIT DPST-NC 20A 120V | |
| SWITCH SNAP ACT SPDT 0.1A 125V | |
| SWITCH SNAP ACTION DPST 20A 120V | |
| SWITCH SNAP ACTION SPDT 0.3A 30V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNP ACT SPST-NC 0.1A 125V | |
| SWITCH SNP ACT SPST-NO 0.1A 125V | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Surface Mount, Right Angle | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Surface Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Surface Mount | |
| Switch SPST-NO Through Hole, Right Angle | |
| Switch SPST-NO Through Hole | |
| Switch | |
| WOBBLE STICK LIMIT SWITCH, 1NO/1 |
| << Prev | Next >> |