DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
BASIC / SNAP ACTION SWITCHES
DETECTOR, 12A, SPST, IP40
DETECTOR, SPST, 1mA, Surface Mou
LS T SLOW ADJ. ROD 4A 1 NO + 1 N
LS T SLOW PLUNGER 4A 1NO + 1NC
LS T SLOW PLUNGER 4A 2 NC
LS T SLOW PLUNGER CENTRAL M 4A 1
LS T SLOW ROLLER 4A 1NO + 1NC
LS T SLOW ROLLER 4A 2NC
LS T SLOW ROLLER CENTRAL MOUNT 4
LS T SLOW ROLLER LEVER V2 4A 1 N
LS T SLOW STP ADJ.ROLLER LEVER 4
LS T SLOW STP ADJ.ROLLER LEVR 4A
LS T SNAP ADJ. ROD 4A 1 NO + 1 N
LS T SNAP ADJ. ROD 4A 2 NC
LS T SNAP OFFSET ROLLER V2 4A 2
LS T SNAP PLUNGER 4A 1NO + 1NC
LS T SNAP PLUNGER 4A 2 NC
LS T SNAP PLUNGER CENTRAL M 4A 1
LS T SNAP PLUNGER CENTRAL M 4A 2
LS T SNAP ROLLER 4A 1NO + 1NC
LS T SNAP ROLLER 4A 2NC
LS T SNAP ROLLER CENTRAL M 4A 1N
LS T SNAP ROLLER CENTRAL MOUNT 4
LS T SNAP ROLLER LEVER V2 4A 1 N
LS T SNAP ROLLER LEVER V2 4A 2 N
LS T SNAP STP ADJ.ROLLER LEVER 4
LS Z SLOW ACT ROLLER LEVER 4A 2
LS Z SLOW ADJ. ROD 4A 1 NO + 1 N
LS Z SLOW ADJ. ROD 4A 2NC
LS Z SLOW OFFSET ROLLER V2 4A 1N
LS Z SLOW OFFSET ROLLER V2 4A 2
LS Z SLOW PLUNGER 4A 1NO + 1NC
LS Z SLOW PLUNGER 4A 2 NC
LS Z SLOW PLUNGER CENTRAL M 4A 1
LS Z SLOW PLUNGER CENTRAL MOUNT
LS Z SLOW ROLLER 4A 2 1NO + 1 NC
LS Z SLOW ROLLER 4A 2 NC
LS Z SLOW ROLLER CENTRAL M 4A 1N
LS Z SLOW ROLLER CENTRAL MOUNT 4
LS Z SLOW ROLLER LEVER 4A 1 NO +
LS Z SLOW ROLLER LEVER V2 4A 1 N
LS Z SLOW ROLLER LEVER V2 4A 2NC
LS Z SNAP ADJ. ROD 4A 1NO + 1NC
LS Z SNAP ADJ. ROD 4A 2NC
LS Z SNAP ADJ.ROLLER LEVER 4A 1N
LS Z SNAP ADJ.ROLLER LEVER 4A 2
LS Z SNAP OFFSET ROLLER V2 4A 1N
LS Z SNAP PLUNGER 4A 1NO + 1NC
LS Z SNAP PLUNGER 4A 2 NC
LS Z SNAP PLUNGER CENTRAL M 4A 1
LS Z SNAP PLUNGER CENTRAL MOUNT
LS Z SNAP ROLLER 4A 1NO + 1NC
LS Z SNAP ROLLER 4A 2 NC
LS Z SNAP ROLLER CENTRAL M 4A 1N
LS Z SNAP ROLLER CENTRAL MOUNT 4
LS Z SNAP ROLLER LEVER V2 4A 1 N
LS Z SNAP ROLLER LEVER V2 4A 2NC
SWITCH DETECT SPST-NO 0.001A 5V
SWITCH DETECT SPST-NO 0.05A 16V
SWITCH SNAP ACT SPDT 0.1A 125V
SWITCH SNAP ACT SPST-NC 6A 125V
SWITCH SNAP ACT SPST-NO 15A 227V
SWITCH SNAP ACT SPST-NO 16A 125V
SWITCH SNAP ACTION SPDT 11A 227V
SWITCH SNAP ACTION SPDT 11A 277V
SWITCH SNAP ACTION SPDT 15A 227V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 21A 227V
SWITCH SNAP ACTION SPDT 21A 277V
SWITCH SNAP ACTION SPDT 5A 227V
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT Chassis Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NC Through Hole, Right Angle
Switch SPST-NC Through Hole
Switch SPST-NO Chassis Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Through Hole, Right Angle
Switch SPST-NO Through Hole
Switch
Switches
TD1260BHQJR

<< Prev Next >>