DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 15 16 17 18 19 20 21
Product Name Notes
SWITCH SNAP ACT SPDT 0.1A 125V
SWITCH SNAP ACTION SPDT 0.1A 30V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 3A 125V
Switch SPDT Chassis Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NO Surface Mount
Switch
ZX BASIC SWITCH

<< Prev