DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| PIN PLUNGER LEAD WIRES DOWN | |
| PIN PLUNGER LEAD WIRES ON RIGHT | |
| PIN PLUNGER SOLDER TERMINALS | |
| RELIABLE AND LONG LIFE MOUSE SWI | |
| SEALED ULTRA SUBMINIATURE BASIC | |
| Switch Chassis Mount | |
| Switch DPST-NO (DM) Panel Mount, Snap-In | |
| SWITCH OPTICAL W/ HIGH DURABIL | |
| SWITCH PLUNGER SPST-NC 0.1A 12V | |
| SWITCH PLUNGER SPST-NO 0.1A 12V | |
| SWITCH SNAP ACT SUBMINI BASIC W/ | |
| SWITCH SNP ACT SPST-NO 0.001A 6V | |
| Switch SPDT (DB/DM) + SPST-NO (DB) Panel Mount, Snap-In | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (DB/DM) Panel Mount, Snap-In | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPDT | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC (DB) Panel Mount, Snap-In | |
| Switch SPST-NC Panel Mount, Snap-In | |
| Switch SPST-NC Surface Mount, Right Angle | |
| Switch SPST-NC Through Hole | |
| Switch SPST-NO (DM) Chassis Mount | |
| Switch SPST-NO (DM) Panel Mount, Snap-In | |
| Switch SPST-NO Panel Mount, Snap-In | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Surface Mount | |
| Switch SPST-NO Through Hole | |
| SWITCH W/ INTEGRATED RESISTORS | |
| Switch |
| << Prev | Next >> |