DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
Switch Chassis Mount
Switch DPST-NC Chassis Mount
Switch DPST-NO/NC Chassis Mount
SWITCH LIMIT
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
Switch SPDT Chassis Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NO Chassis Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Through Hole
Switch

<< Prev Next >>