LIMIT SWITSWITZERLAND G12-421-M-
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-G12-421-M-18-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Switch Configuration | 4PDT |
| Connections | Integral Cable; Cable Leads |
| Operating Temp | -55 to 85 C (-67 to 185 F) |