DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Switch 3PST-2NO/1NC Panel Mount, Snap-In | |
| Switch Digital, Open Collector Chassis Mount | |
| Switch DPST-NO Panel Mount, Snap-In | |
| SWITCH HRZTL ROLLER PLUNGER | |
| SWITCH LIMIT ADJ RLR AIRTIGHT CB | |
| SWITCH LIMIT ADJUSTABLE RLLR | |
| SWITCH LIMIT ADJUSTABLE ROD LED | |
| SWITCH LIMIT ADJUSTABLE ROD LVR | |
| SWITCH LIMIT ADJUSTABLE ROLLER | |
| SWITCH LIMIT BEARING RLR LEVER | |
| SWITCH LIMIT DIRCTWIRED AIRTIGT | |
| SWITCH LIMIT FORK LEVR LOCK | |
| SWITCH LIMIT RLLR LEVR CORRPROOF | |
| SWITCH LIMIT RLLR LVR DBL LVR | |
| SWITCH LIMIT RLR LEVR GRND TERM | |
| SWITCH LIMIT RLR LVR CORR PRF | |
| SWITCH LIMIT ROD LEVER | |
| SWITCH LIMIT ROLLER LEVER NC | |
| SWITCH LIMIT ROLLER LEVER | |
| SWITCH LIMIT ROLLER | |
| SWITCH LIMIT ROLRLEVR CORR PRF | |
| SWITCH LIMIT SPDT 10A 125V | |
| SWITCH LIMIT WITH INDICATOR | |
| SWITCH LIMIT WITH LED CONN | |
| SWITCH LIMIT WITH LED | |
| SWITCH LMT RLR LVR LED PREWD | |
| SWITCH PLUNGR SWITCH 1/2-14NPT | |
| SWITCH ROLLR LEVR AIRTIGHT | |
| SWITCH SNAP ACT SPDT-DB 10A 125V | |
| SWITCH SNAP ACTION DPDT 6A 115V | |
| SWITCH SNAP ACTION ROLLER PLNGR | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount, Wireless | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole | |
| Switch SPDT x 2 Chassis Mount | |
| Switch SPDT x 4 Chassis Mount | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NO Chassis Mount | |
| Switch |
| << Prev | Next >> |