LIMIT SWITSWITZERLAND G13-01-124
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-G13-01-1246-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Switch Configuration | Double Pole, Double Throw (DPDT); DPDT |
| Connections | Screw Terminal; Screw Terminal |
| Operating Temp | -55 to 85 C (-67 to 185 F) |