LIMIT SWITCH G12-121-M-08
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 2585-G12-121-M-08-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Integral Cable; Cable Leads |
| Operating Temp | -55 to 85 C (-67 to 185 F) |