DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 21
Product Name Notes
COMPACT DIN LIMIT SWITCH (47)
COMPACT LIMIT SWITCH, PIN PLUNGE
COMPACT LIMIT SWITCH, ROLLER PLU
COMPACT LIMIT SWITCH, SEALED PIN
DECTECTOR SWITCH, MOM-OFF-MOM, S
DECTECTOR SWITCH, OFF-MOM, SIDE
DECTECTOR SWITCH, ON-(MOM), SIDE
DECTECTOR SWITCH, ON-OFF, TOP AC
DECTECTOR SWITCH, TOP ACTUATED,
DETECTOR SWITCH, OFF-MOM, SIDE A
DETECTOR SWITCH, OFF-ON, TOP ACT
DETECTOR SWITCH, ON-(MOM), TOP A
DETECTOR SWITCH, TOP ACTUATED, S
E50 HEAVY DUTY LIMIT SWITCH LOW
E50 HEAVY DUTY LIMIT SWITCH
HEAVY DUTY LIMIT SWITCH
LIMIT SWITCH,1NO/1NC,SIDE ROT,GR
LIMIT SWITCH,1NO/1NC,SIDE ROT,NE
MICRO LIMIT SWITCH,1-WAY ROLL LE
MICRO LIMIT SWITCH,ENCL,BOOT PLN
MICRO LIMIT SWITCH,ENCL,BOOT ROL
MICRO LIMIT SWITCH,ENCL,BOOT WOB
MICRO LIMIT SWITCH,ENCL,PLNGR ,1
MICRO LIMIT SWITCH,EXT ROLL LEV,
MICRO LIMIT SWITCH,EXT STR PLNGR
MICRO LIMIT SWITCH,LEAF LEV,SCR
MICRO LIMIT SWITCH,RA ROLL PLNGR
MICRO LIMIT SWITCH,ROLL LEV,SCR
MICRO LIMIT SWITCH,ROLL LEV,SPAD
MICRO LIMIT SWITCH,ROLL PLNGR,SC
MICRO LIMIT SWITCH,STD LEV,SCR
MICRO LIMIT SWITCH,STR LEV,SCR ,
MICRO LIMIT SWITCH,STR LEV,SCR
MICRO LIMIT SWITCH,STR LEV,SLD
MICRO LIMIT SWITCH,STR PLNGR,SCR
MICRO SW, 0.05A
MICRO SW, 3A, RIGHT ANGLE
MICRO SW, 3A, ROLLER LEVER
MICRO SW, 3A
MINI LIMIT SWITCH,SIDE ROT,1NO/1
NEMA LIMIT SWITCH,ADJ ROLL LEVER
NEMA LIMIT SWITCH,TOP PUSH ROLL,
NEMA LIMIT SWITCH,TOP PUSH,1NO/1
PLUG-INLIMITSWITCH,R OTARYLEVER,1
PLUG-INLIMITSWITCH,R OTARYLEVER,2
PLUG-INLIMITSWTCH,WO BBLESTICK,MO
PLUNGER LIMIT SWITCH, 1NO/1NC
PLUNGER LIMIT SWITCH, 2NO/2NC
PUSHROLLERPLUNGERLIM ITSWITCH,1NO
PUSHROLLERPLUNGERLIM ITSWITCH,2NO
SLIDE SWITCH
Switch 3PST-2NC/1NO (MBB) Chassis Mount
Switch 3PST-2NC/1NO Chassis Mount
Switch 3PST-NC Chassis Mount
Switch Chassis Mount
SWITCH DETECTOR SPDT 5A 250V
SWITCH DETECTOR SPST-NC 5A 250V
SWITCH DETECTOR SPST-NO 0.1A 30V
SWITCH DETECTOR SPST-NO 5A 250V
Switch DPDT Chassis Mount
Switch DPDT Panel Mount, Snap-In
Switch DPDT Panel Mount
Switch DPST-NC Chassis Mount
Switch DPST-NO/NC (MBB) Chassis Mount
Switch DPST-NO/NC Chassis Mount
SWITCH SNAP ACT SPST-NO 0.1A 30V
SWITCH SNAP ACTION ON - MOM
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Panel Mount
Switch SPDT Surface Mount, Right Angle
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Panel Mount, Snap-In
Switch SPST-NC Panel Mount
Switch SPST-NC Surface Mount, Right Angle
Switch SPST-NC Surface Mount
Switch SPST-NO Chassis Mount
Switch SPST-NO Panel Mount, Snap-In
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Surface Mount
Switch SPST-NO Through Hole, Right Angle
Switch SPST-NO Through Hole
Switch

<< Prev Next >>