DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
15A 250V/LEVER LENGTH:R30.2MM/IP
DETECTOR SWITCHES
MICRO SWITCH MZD1 021 304
MICRO SWITCH MZD1 022 306 909
MICRO SWITCH MZD1 022 308
MICRO SWITCH MZD1 041 302
MICRO SWITCH MZD1 321 400 900
MICRO SWITCH MZD1 431 100
MICRO SWITCH MZD2 021 306 906
MICRO SWITCH MZD2 322 1900 916
MICRO SWITCH MZT1 021 404 903
MICRO SWITCH MZT1 041 308
MICRO SWITCH MZT1 361 202 904
MICRO SWITCH MZT1 361 302 030
MICRO SWITCH MZT1 363 308
MICRO SWITCH MZW1 121 088 918
MICRO SWITCH MZW1 181 050
MICRO SWITCH MZX1 071 308
MICRO SWITCH MZX1 321 308
MICRO SWITCH MZX2 371 308 909
MICRO SWITCH PS1 011 304
MICRO SWITSWITZERLAND MZT1 361 2
MICRO SWITSWITZERLAND MZT1 361 3
MICRO SWITSWITZERLAND MZW1 081 1
MICRO SWITSWITZERLAND MZW1 122 0
MICRO SWITSWITZERLAND MZW1 123 1
MICRO SWITSWITZERLAND MZX1 301 3
MICRO SWITSWITZERLAND PS1 011 20
Switch 3PST-2NC/1NO Chassis Mount
Switch 4PST-2NO/2NC Chassis Mount
SWITCH DETECT SPST-NO 0.001A 5V
SWITCH DETECT SPST-NO 0.1A 30V
SWITCH DETECTOR SPST-NO 0.1A 30V
Switch DPDT Chassis Mount
Switch DPDT Panel Mount, Snap-In
Switch DPST-NC Chassis Mount
Switch DPST-NO/NC Chassis Mount
Switch DPST-NO/NC Panel Mount
SWITCH LIMIT HINGE ROLLER LEVER
SWITCH PUSHBUT SPST-NO 0.1A 30V
SWITCH SNAP ACT SPST-NC 0.1A 12V
SWITCH SNAP ACT SPST-NO 0.1A 12V
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Panel Mount
Switch SPDT Surface Mount, Right Angle
Switch SPDT Surface Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NC Surface Mount, Right Angle
Switch SPST-NC Through Hole, Right Angle
Switch SPST-NC Through Hole
Switch SPST-NO Chassis Mount
Switch SPST-NO Surface Mount, Right Angle
Switch SPST-NO Through Hole, Right Angle
Switch SPST-NO Through Hole
SWITCH

<< Prev Next >>