LIMIT SWITSWITZERLAND G12-112-D
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-G12-112-D-ND |
| Product Name | Limit Switches |
| Contact Type | Mantained Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Connector |
| Operating Temp | -55 to 85 C (-67 to 185 F) |