DigiKey Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Switch 3PST-2NC/1NO (MBB) Chassis Mount | |
| Switch 3PST-2NC/1NO Chassis Mount | |
| Switch 3PST-NC Chassis Mount | |
| Switch 4PST-2NO/2NC Chassis Mount | |
| Switch 4PST-NC Chassis Mount | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO/NC (MBB) Chassis Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| SWITCH LIMIT OIL RESISTANT 0.1A | |
| SWITCH LIMIT OIL RESISTANT 1A | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch |
| << Prev | Next >> |