TTM Technologies Inc. Balun BD3150L50100AHF

Description
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-1185-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

Buy Now Datasheet
Balun - 1173-1185-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

Buy Now Datasheet
Balun - 1173-1185-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric)

Buy Now Datasheet
Balun Transformer - BD3150L50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD3150L50100AHF
Balun Transformer BD3150L50100AHF
Ultra Low Profile 0603 Balun; 50 ohm to 100 ohm Balanced. The BD3150L50100AHF is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the MMDS and the low end of the UWB frequency ranges. The BD3150L50100AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic baluns. The BD3150L50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The BD3150L50100AHF is available on tape and reel for pick and place high volume manufacturing.

Ultra Low Profile 0603 Balun; 50 ohm to 100 ohm Balanced. The BD3150L50100AHF is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the MMDS and the low end of the UWB frequency ranges. The BD3150L50100AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic baluns. The BD3150L50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The BD3150L50100AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-1185-2-ND BD3150L50100AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 3 - 300 MHz, 50Ω - TC2-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 6675304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TH770-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details