Hammond Manufacturing Company Inc. Transformers - Class 2 - Energy Limiting Transformers BD2G

Description
Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise, cool running design, indoor use only. Stripped wire input (primary) leads, screw terminal/quick fit tab terminal output (secondary). Nipple locknut mount for box installation, complete with locknut and mounting bracket (as shown below). Input leads are black, on 240V models 240V lead is red. All models are 60 Hz.- inherently limited - no fuses or circuit breakers. UL listed #E184371 - EXCEPT for part numbers BE2F & BE7G. CSA certified (209651) Accessories Mounting Bracket Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - A.C. Input - A.C. Output - Power - Note - Overall Dimensions (Primary) - Secondary (RMS) - Rating V (RMS) - V - A - VA - A - B - C BA2DA - 120 10 0.5 5 * 2.33 2.22 1.98 BC2DA - 120 10 1.2 12 * 2.33 2.22 1.98 BC2F - 120 16 0.75 12 * 2.33 2.22 1.98 BC2G - 120 24 0.5 12 * 2.33 2.22 1.98 BD2E - 120 12 1.67 20 * 2.33 2.34 1.98 BD2EE - 120 14 1.43 20 * 2.33 2.34 1.98 BD2F - 120 16 1.25 20 * 2.33 2.34 1.98 BD2FF - 120 18 1.11 20 * 2.33 2.34 1.98 BD2G - 120 24 0.833 20 * 2.33 2.34 1.98 BE2F - 120 16.5 2.42 40 * 2.33 2.60 1.98 BE2G - 120 24 1.67 40 * 2.33 2.60 1.98 BD5F - 240 16 1.25 20 * 2.33 2.34 1.98 BD5G - 240 24 0.83 20 * 2.33 2.34 1.98 BE5G - 240 24 1.67 40 * 2.33 2.60 1.98 BE5DG - 208/240 24 1.67 40 * 2.33 2.60 1.98 BE7G - 347 24 1.67 40 - 2.33 2.60 1.98 Note: * = 105 degree temperature design
Request a Quote Datasheet
Description
Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise, cool running design, indoor use only. Stripped wire input (primary) leads, screw terminal/quick fit tab terminal output (secondary). Nipple locknut mount for box installation, complete with locknut and mounting bracket (as shown below). Input leads are black, on 240V models 240V lead is red. All models are 60 Hz.- inherently limited - no fuses or circuit breakers. UL listed #E184371 - EXCEPT for part numbers BE2F & BE7G. CSA certified (209651) Accessories Mounting Bracket Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - A.C. Input - A.C. Output - Power - Note - Overall Dimensions (Primary) - Secondary (RMS) - Rating V (RMS) - V - A - VA - A - B - C BA2DA - 120 10 0.5 5 * 2.33 2.22 1.98 BC2DA - 120 10 1.2 12 * 2.33 2.22 1.98 BC2F - 120 16 0.75 12 * 2.33 2.22 1.98 BC2G - 120 24 0.5 12 * 2.33 2.22 1.98 BD2E - 120 12 1.67 20 * 2.33 2.34 1.98 BD2EE - 120 14 1.43 20 * 2.33 2.34 1.98 BD2F - 120 16 1.25 20 * 2.33 2.34 1.98 BD2FF - 120 18 1.11 20 * 2.33 2.34 1.98 BD2G - 120 24 0.833 20 * 2.33 2.34 1.98 BE2F - 120 16.5 2.42 40 * 2.33 2.60 1.98 BE2G - 120 24 1.67 40 * 2.33 2.60 1.98 BD5F - 240 16 1.25 20 * 2.33 2.34 1.98 BD5G - 240 24 0.83 20 * 2.33 2.34 1.98 BE5G - 240 24 1.67 40 * 2.33 2.60 1.98 BE5DG - 208/240 24 1.67 40 * 2.33 2.60 1.98 BE7G - 347 24 1.67 40 - 2.33 2.60 1.98 Note: * = 105 degree temperature design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Class 2 - Energy Limiting Transformers - BD2G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Class 2 - Energy Limiting Transformers
BD2G
Transformers - Class 2 - Energy Limiting Transformers BD2G
Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise, cool running design, indoor use only. Stripped wire input (primary) leads, screw terminal/quick fit tab terminal output (secondary). Nipple locknut mount for box installation, complete with locknut and mounting bracket (as shown below). Input leads are black, on 240V models 240V lead is red. All models are 60 Hz.- inherently limited - no fuses or circuit breakers. UL listed #E184371 - EXCEPT for part numbers BE2F & BE7G. CSA certified (209651) Accessories Mounting Bracket Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - A.C. Input - A.C. Output - Power - Note - Overall Dimensions (Primary) - Secondary (RMS) - Rating V (RMS) - V - A - VA - A - B - C BA2DA - 120 10 0.5 5 * 2.33 2.22 1.98 BC2DA - 120 10 1.2 12 * 2.33 2.22 1.98 BC2F - 120 16 0.75 12 * 2.33 2.22 1.98 BC2G - 120 24 0.5 12 * 2.33 2.22 1.98 BD2E - 120 12 1.67 20 * 2.33 2.34 1.98 BD2EE - 120 14 1.43 20 * 2.33 2.34 1.98 BD2F - 120 16 1.25 20 * 2.33 2.34 1.98 BD2FF - 120 18 1.11 20 * 2.33 2.34 1.98 BD2G - 120 24 0.833 20 * 2.33 2.34 1.98 BE2F - 120 16.5 2.42 40 * 2.33 2.60 1.98 BE2G - 120 24 1.67 40 * 2.33 2.60 1.98 BD5F - 240 16 1.25 20 * 2.33 2.34 1.98 BD5G - 240 24 0.83 20 * 2.33 2.34 1.98 BE5G - 240 24 1.67 40 * 2.33 2.60 1.98 BE5DG - 208/240 24 1.67 40 * 2.33 2.60 1.98 BE7G - 347 24 1.67 40 - 2.33 2.60 1.98 Note: * = 105 degree temperature design

Features

  • Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications.
  • Rugged, low noise, cool running design, indoor use only.
  • Stripped wire input (primary) leads, screw terminal/quick fit tab terminal output (secondary).
  • Nipple locknut mount for box installation, complete with locknut and mounting bracket (as shown below).
  • Input leads are black, on 240V models 240V lead is red. All models are 60 Hz.- inherently limited - no fuses or circuit breakers.
  • UL listed #E184371 - EXCEPT for part numbers BE2F & BE7G.
  • CSA certified (209651)

Accessories

  • Mounting Bracket

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - A.C. Input - A.C. Output - Power - Note - Overall Dimensions
(Primary) - Secondary (RMS) - Rating
V (RMS) - V - A - VA - A - B - C
BA2DA - 120 10 0.5 5 * 2.33 2.22 1.98
BC2DA - 120 10 1.2 12 * 2.33 2.22 1.98
BC2F - 120 16 0.75 12 * 2.33 2.22 1.98
BC2G - 120 24 0.5 12 * 2.33 2.22 1.98
BD2E - 120 12 1.67 20 * 2.33 2.34 1.98
BD2EE - 120 14 1.43 20 * 2.33 2.34 1.98
BD2F - 120 16 1.25 20 * 2.33 2.34 1.98
BD2FF - 120 18 1.11 20 * 2.33 2.34 1.98
BD2G - 120 24 0.833 20 * 2.33 2.34 1.98
BE2F - 120 16.5 2.42 40 * 2.33 2.60 1.98
BE2G - 120 24 1.67 40 * 2.33 2.60 1.98
BD5F - 240 16 1.25 20 * 2.33 2.34 1.98
BD5G - 240 24 0.83 20 * 2.33 2.34 1.98
BE5G - 240 24 1.67 40 * 2.33 2.60 1.98
BE5DG - 208/240 24 1.67 40 * 2.33 2.60 1.98
BE7G - 347 24 1.67 40 - 2.33 2.60 1.98
Note: * = 105 degree temperature design

Supplier's Site
Power Transformers - HM2176-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM2176-ND
Power Transformers HM2176-ND
PWR XFMR LAMINATED 20VA CHAS MT

PWR XFMR LAMINATED 20VA CHAS MT

Buy Now Datasheet
Transformers - BD2G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
BD2G
Transformers BD2G
CLASS 2 TX 20VA 120V

CLASS 2 TX 20VA 120V

Buy Now
Shenzhen, China
Transformers - Power Transformers
BD2G
Transformers - Power Transformers BD2G
PWR XFMR LAMINATED 20VA CHAS MT

PWR XFMR LAMINATED 20VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers Transformers Power Transformers
Product Number BD2G HM2176-ND BD2G BD2G
Product Name Transformers - Class 2 - Energy Limiting Transformers Power Transformers Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
Power Rating (VA) 20 VA 20 VA 20 VA
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166G25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 25 volts
Power Rating (VA) 12.5 VA
View Details
5 suppliers
Transformers - Power Transformers - 166E12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 1.8 VA
View Details
3 suppliers
Transformers - Power Transformers - 1182T117P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers
Transformers - Power Transformers - 161C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 0.5000 VA
View Details
4 suppliers