STMicroelectronics, Inc. Balun BALF-SPI-02D3

Description
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA
Request a Quote Datasheet
Description
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 497-BALF-SPI-02D3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

Buy Now Datasheet
Balun - 497-BALF-SPI-02D3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

Buy Now Datasheet
Balun - 497-BALF-SPI-02D3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA

Buy Now Datasheet
Balun W/harmonic Filter, 436Mhz; Filter Type Stmicroelectronics - 25AH7821 - Newark, An Avnet Company
Chicago, IL, United States
Balun W/harmonic Filter, 436Mhz; Filter Type Stmicroelectronics
25AH7821
Balun W/harmonic Filter, 436Mhz; Filter Type Stmicroelectronics 25AH7821
BALUN W/HARMONIC FILTER, 436MHZ; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:434MHz; RF Filter Applications:SPIRIT1 ST Transceiver; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BALUN W/HARMONIC FILTER, 436MHZ; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:434MHz; RF Filter Applications:SPIRIT1 ST Transceiver; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 497-BALF-SPI-02D3DKR-ND 25AH7821
Product Name Balun Balun W/harmonic Filter, 436Mhz; Filter Type Stmicroelectronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details