TTM Technologies Inc. Balun Transformer BD2425N50100AHF

Description
The BD2425N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD2425N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD2425N50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD2425N50100AHF
Balun Transformer BD2425N50100AHF
The BD2425N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N50100AHF is available on tape and reel for pick and place high volume manufacturing.

The BD2425N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N50100AHF has an unbalanced port impedance of 50Ω and a 100Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N50100AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-1062-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-1062-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-1062-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number BD2425N50100AHF 1173-1062-6-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details