TTM Technologies Inc. Balun BD170240N50100AHF

Description
BALUN 17.7GHZ ~ 23.6GHZ
Request a Quote Datasheet
Description
BALUN 17.7GHZ ~ 23.6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-BD170240N50100AHFCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 17.7GHZ ~ 23.6GHZ

BALUN 17.7GHZ ~ 23.6GHZ

Buy Now Datasheet
Balun - 1173-BD170240N50100AHFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 17.7GHz ~ 23.6GHz 50 / 100Ohm 0404 (1010 Metric)

RF Balun 17.7GHz ~ 23.6GHz 50 / 100Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-BD170240N50100AHFDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 17.7GHZ ~ 23.6GHZ

BALUN 17.7GHZ ~ 23.6GHZ

Buy Now Datasheet
Balun Transformer - BD170240N50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD170240N50100AHF
Balun Transformer BD170240N50100AHF
The BD170240N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD170240N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD170240N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD170240N50100AHF is available on tape and reel for pick and place high volume manufacturing.

The BD170240N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD170240N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD170240N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD170240N50100AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-BD170240N50100AHFCT-ND BD170240N50100AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TTC1-33W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 113950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-A-HXDX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details