230V INPUT 0.5VA PWR XFMR
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-BV202D10005-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 230 volts |