TTM Technologies Inc. Balun BD1631J50100AHF

Description
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-1059-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1059-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1059-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun Transformer - BD1631J50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD1631J50100AHF
Balun Transformer BD1631J50100AHF
The BD1631J50100AHF is an ultra-small (0805), low profile, balanced to unbalanced transformer in an easy to use Xinger style manufacturing friendly surface mount package. BD1631J50100AHF has a power rating of 2 Watts at 85 C and 1.3 Watts at 105 C (AVG) and a peak to average ratio of 12dB.The BD1631J50100AHF is ideal for high volume manufacturing and is higher performance, with improved CTE compatibility to commonly used PCB's than traditional ceramic balun. The BD1631J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance in the B21 LTE, 5G Telecom, GPS, GNSS & COTS Mil-Aero markets. All parts have been subjected to rigorous Xinger qualification testing and units are 100% RF tested. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability and available on tape and reel for pick and place high volume manufacturing

The BD1631J50100AHF is an ultra-small (0805), low profile, balanced to unbalanced transformer in an easy to use Xinger style manufacturing friendly surface mount package. BD1631J50100AHF has a power rating of 2 Watts at 85 C and 1.3 Watts at 105 C (AVG) and a peak to average ratio of 12dB.The BD1631J50100AHF is ideal for high volume manufacturing and is higher performance, with improved CTE compatibility to commonly used PCB's than traditional ceramic balun. The BD1631J50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance in the B21 LTE, 5G Telecom, GPS, GNSS & COTS Mil-Aero markets.

All parts have been subjected to rigorous Xinger qualification testing and units are 100% RF tested. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability and available on tape and reel for pick and place high volume manufacturing

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-1059-2-ND BD1631J50100AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 1500 MHz, 75Ω - ADTL1-15-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730110 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details