EPCOS AG SMD 0.0008Ohm 1.5Ohm 500uH Current Sense Transformer B82801B0504A050

Description
Current Transformer 1:50 1000VAC 0.0008Ohm Prim. DCR 1.5Ohm Sec. DCR 500uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0504A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 1.5Ohm, 500uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 1.5Ohm, 500uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0504A050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:50 1000VAC 0.0008Ohm Prim. DCR 1.5Ohm Sec. DCR 500uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0504A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 1.5Ohm, 500uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 1.5Ohm, 500uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0504A050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0008Ohm 1.5Ohm 500uH Current Sense Transformer - 163-B82801B0504A050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0008Ohm 1.5Ohm 500uH Current Sense Transformer
163-B82801B0504A050
SMD 0.0008Ohm 1.5Ohm 500uH Current Sense Transformer 163-B82801B0504A050
Current Transformer 1:50 1000VAC 0.0008Ohm Prim. DCR 1.5Ohm Sec. DCR 500uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0504A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 1.5Ohm, 500uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 1.5Ohm, 500uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0504A050 can be used for catalog matching and distributor lookup.

Current Transformer 1:50 1000VAC 0.0008Ohm Prim. DCR 1.5Ohm Sec. DCR 500uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0504A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 1.5Ohm, 500uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 1.5Ohm, 500uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0504A050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 495-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4046-1-ND
Current Sense Transformers 495-4046-1-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4046-2-ND
Current Sense Transformers 495-4046-2-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4046-6-ND
Current Sense Transformers 495-4046-6-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 1314960-B82801B0504A050 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1314960-B82801B0504A050
Transformers - Current Sense Transformers 1314960-B82801B0504A050
Win Source Part Number: 1314960-B82801B0504A 050 Category: Transformers>Current Sense Transformers Series: B82801B Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 500 µH Height - Seated (Max): 0.200" (5.08mm) Mounting: SMD (SMT) Frequency Range: 50kHz ~ 1MHz Weight: 0.014 oz (0.4 g) DC Resistance (DCR): 0.8mOhm Primary, 1.5Ohm Secondary Dimension: 0.280" L x 0.320" W (7.11mm x 8.13mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314960-B82801B0504A050
Category: Transformers>Current Sense Transformers
Series: B82801B
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 500 µH
Height - Seated (Max): 0.200" (5.08mm)
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 1MHz
Weight: 0.014 oz (0.4 g)
DC Resistance (DCR): 0.8mOhm Primary, 1.5Ohm Secondary
Dimension: 0.280" L x 0.320" W (7.11mm x 8.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
B82801B0504A050
Transformers - Current Sense Transformers B82801B0504A050
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site
Current Sense Transformers - B82801B0504A050 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801B0504A050
Current Sense Transformers B82801B0504A050
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-B82801B0504A050 495-4046-1-ND 1314960-B82801B0504A050 B82801B0504A050 B82801B0504A050
Product Name SMD 0.0008Ohm 1.5Ohm 500uH Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-RFXF0006H-TR13CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details