2.3VA ENCAPSULATED TRANSFORMER 5
2.3VA ENCAPSULATED TRANSFORMER 5
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 3388-BV301S24023-ND | BV301S24023 | BV301S24023 |
| Product Name | Power Transformers | Transformers - Power Transformers | Power Transformers |
| Transformer Type | Power Transformer | ||
| Mounting | Chip Transformer | PCB/SMD | Through Hole |
| Single Phase Configuration | Single | ||
| Input Voltage | 115 volts | 115 volts |