STMicroelectronics, Inc. Balun BALF-112X-01D3

Description
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Request a Quote Datasheet
Description
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 497-16943-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

Buy Now Datasheet
Balun - 497-16943-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

Buy Now Datasheet
Balun - 497-16943-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA

Buy Now Datasheet
Balun W/harmonic Filter, 928Mhz; Filter Type Stmicroelectronics - 25AH7822 - Newark, An Avnet Company
Chicago, IL, United States
Balun W/harmonic Filter, 928Mhz; Filter Type Stmicroelectronics
25AH7822
Balun W/harmonic Filter, 928Mhz; Filter Type Stmicroelectronics 25AH7822
BALUN W/HARMONIC FILTER, 928MHZ; Filter Type:Balun; No. of Pins:8Pins; Pass Band Frequency:866MHz to 928MHz; RF Filter Applications:Bluetoo th; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BALUN W/HARMONIC FILTER, 928MHZ; Filter Type:Balun; No. of Pins:8Pins; Pass Band Frequency:866MHz to 928MHz; RF Filter Applications:Bluetooth; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 497-16943-2-ND 25AH7822
Product Name Balun Balun W/harmonic Filter, 928Mhz; Filter Type Stmicroelectronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details