EPCOS AG Transformers - Current Sense Transformers B82801C0565A100

Description
Win Source Part Number: 1039318-B82801C0565A 100 Category: Transformers>Current Sense Transformers Series: B82801C Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz Weight: 0.011 lb (4.99 g) DC Resistance (DCR): 0.28mOhm Primary, 1Ohm Secondary Dimension: 0.560" L x 0.530" W (14.22mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-4442-1,B82801C56 5A100,B82801C 565A100,495-4442-6,4 95-4442-2
Request a Quote Datasheet
Description
Win Source Part Number: 1039318-B82801C0565A 100 Category: Transformers>Current Sense Transformers Series: B82801C Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz Weight: 0.011 lb (4.99 g) DC Resistance (DCR): 0.28mOhm Primary, 1Ohm Secondary Dimension: 0.560" L x 0.530" W (14.22mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-4442-1,B82801C56 5A100,B82801C 565A100,495-4442-6,4 95-4442-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Current Sense Transformers - 1039318-B82801C0565A100 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1039318-B82801C0565A100
Transformers - Current Sense Transformers 1039318-B82801C0565A100
Win Source Part Number: 1039318-B82801C0565A 100 Category: Transformers>Current Sense Transformers Series: B82801C Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 5.6 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz Weight: 0.011 lb (4.99 g) DC Resistance (DCR): 0.28mOhm Primary, 1Ohm Secondary Dimension: 0.560" L x 0.530" W (14.22mm x 13.46mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-4442-1,B82801C56 5A100,B82801C 565A100,495-4442-6,4 95-4442-2

Win Source Part Number: 1039318-B82801C0565A100
Category: Transformers>Current Sense Transformers
Series: B82801C
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 5.6 mH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 500kHz
Weight: 0.011 lb (4.99 g)
DC Resistance (DCR): 0.28mOhm Primary, 1Ohm Secondary
Dimension: 0.560" L x 0.530" W (14.22mm x 13.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: 495-4442-1,B82801C565A100,B82801C 565A100,495-4442-6,495-4442-2

Buy Now Datasheet
Current Sense Transformers - 495-4442-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4442-2-ND
Current Sense Transformers 495-4442-2-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4442-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4442-1-ND
Current Sense Transformers 495-4442-1-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4442-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4442-6-ND
Current Sense Transformers 495-4442-6-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount

Buy Now Datasheet
SMD 0.00028Ohm 1Ohm 40000mA Current Sense Transformer - 163-B82801C0565A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.00028Ohm 1Ohm 40000mA Current Sense Transformer
163-B82801C0565A100
SMD 0.00028Ohm 1Ohm 40000mA Current Sense Transformer 163-B82801C0565A100
Current Transformer 1:100 1500VAC 0.00028Ohm Prim. DCR 1Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C0565A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 1Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 1Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C0565A100 can be used for catalog matching and distributor lookup.

Current Transformer 1:100 1500VAC 0.00028Ohm Prim. DCR 1Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C0565A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 1Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 1Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C0565A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos - 92AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos
92AH4167
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos 92AH4167
CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
B82801C0565A100
Transformers - Current Sense Transformers B82801C0565A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site
Current Sense Transformers - B82801C0565A100 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801C0565A100
Current Sense Transformers B82801C0565A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1039318-B82801C0565A100 495-4442-2-ND 163-B82801C0565A100 92AH4167 B82801C0565A100 B82801C0565A100
Product Name Transformers - Current Sense Transformers Current Sense Transformers SMD 0.00028Ohm 1Ohm 40000mA Current Sense Transformer Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Power Control Transformers - F-106Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details