TTM Technologies Inc. Balun Transformer BD120170N50100AHF

Description
The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD120170N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD120170N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD120170N50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD120170N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD120170N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD120170N50100AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD120170N50100AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD120170N50100AHF
Balun Transformer BD120170N50100AHF
The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD120170N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD120170N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD120170N50100AHF is available on tape and reel for pick and place high volume manufacturing.

The BD120170N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package for applications including point-to-point radio and wideband GaN. The BD120170N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD120170N50100AHF has an unbalanced port impedance of 50 Ohm and a 100 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD120170N50100AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-BD120170N50100AHFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 12.7GHz ~ 15.4GHz 50 / 100Ohm 0404 (1010 Metric)

RF Balun 12.7GHz ~ 15.4GHz 50 / 100Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-BD120170N50100AHFCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 12.7GHZ ~ 15.4GHZ

BALUN 12.7GHZ ~ 15.4GHZ

Buy Now Datasheet
Balun - 1173-BD120170N50100AHFDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 12.7GHZ ~ 15.4GHZ

BALUN 12.7GHZ ~ 15.4GHZ

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number BD120170N50100AHF 1173-BD120170N50100AHFTR-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-160 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers