Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer Surface Mount
POWER OVER ETHERNET TRANSFORMER, 100UH; Transformer Type:PoE LAN; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:B82806D Series; SVHC:No SVHC RoHS Compliant: Yes
P300868 EFD20 POE TRANSFORMER
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 495-76655-2-ND | 57AC0635 | B82806D0060A033 |
| Product Name | Pulse Transformers | Power Over Ethernet Transformer, 100Uh; Transformer Type Epcos | Transformers - Pulse Transformers |
| Category | Signal | Signal |