EPCOS AG Pulse Transformers B82804A0304A225

Description
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet
Description
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-4452-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4452-6-ND
Pulse Transformers 495-4452-6-ND
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4452-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4452-1-ND
Pulse Transformers 495-4452-1-ND
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4452-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4452-2-ND
Pulse Transformers 495-4452-2-ND
300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

300µH Gate Drive Pulse Transformer 2.5:1:1 Surface Mount

Buy Now Datasheet
SMD 1.8Ohm 0.3Ohm 27pF Pulse Transformer - 166-B82804A0304A225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8Ohm 0.3Ohm 27pF Pulse Transformer
166-B82804A0304A225
SMD 1.8Ohm 0.3Ohm 27pF Pulse Transformer 166-B82804A0304A225
Pulse Transformer 2.5:1:1 1500VDC 1.8Ohm Prim. DCR 0.3Ohm Sec. DCR 27pF 6 Terminal Gull Wing SMD Product overview: B82804A0304A225 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8Ohm, 0.3Ohm, 27pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.8Ohm, 0.3Ohm, 27pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0304A225 can be used for catalog matching and distributor lookup.

Pulse Transformer 2.5:1:1 1500VDC 1.8Ohm Prim. DCR 0.3Ohm Sec. DCR 27pF 6 Terminal Gull Wing SMD Product overview: B82804A0304A225 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8Ohm, 0.3Ohm, 27pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.8Ohm, 0.3Ohm, 27pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B82804A0304A225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1330400-B82804A0304A225 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330400-B82804A0304A225
Transformers - Pulse Transformers 1330400-B82804A0304A225
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1330400-B82804A0304A 225 Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.264" L x 0.240" W (6.70mm x 6.10mm) Transformer Type: Gate Drive Inductance: 300µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 850 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) ET (Volt-Time): 23.8VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B82804A 304A225,B82804A304A2 25,495-4452-6,495-44 52-1,495-4452-2 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1330400-B82804A0304A225
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.264" L x 0.240" W (6.70mm x 6.10mm)
Transformer Type: Gate Drive
Inductance: 300µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 850
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
ET (Volt-Time): 23.8VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B82804A 304A225,B82804A304A225,495-4452-6,495-4452-1,495-4452-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B82804A0304A225
Transformers - Pulse Transformers B82804A0304A225
PULSE XFMR 2.5:1:1 300UH

PULSE XFMR 2.5:1:1 300UH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 495-4452-6-ND 166-B82804A0304A225 1330400-B82804A0304A225 B82804A0304A225
Product Name Pulse Transformers SMD 1.8Ohm 0.3Ohm 27pF Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 161F40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details