EPCOS AG Pulse Transformers B82804A0474A125

Description
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount
Request a Quote Datasheet
Description
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-4455-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4455-6-ND
Pulse Transformers 495-4455-6-ND
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4455-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4455-1-ND
Pulse Transformers 495-4455-1-ND
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4455-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4455-2-ND
Pulse Transformers 495-4455-2-ND
473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

473µH Gate Drive Pulse Transformer 2.5:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B82804A0474A125
Transformers - Pulse Transformers B82804A0474A125
PULSE XFMR 2.5:1 473UH

PULSE XFMR 2.5:1 473UH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 495-4455-6-ND B82804A0474A125
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A13-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 2000 VA
View Details
Transformers - 1540M01 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω - SYTX3-41-80W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details