EPCOS AG Current Sense Transformers - B82801A1333A020 B82801A1333A020

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 904192-B82801A1333A0 20 Series: B82801A Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B82801A333A20, Z36000Z2210Z 1, Z36000Z2210Z1, B82801A 333A 20, Z36000Z2210Z 1, B82801A1333A 20, P301519-A1-51, 495-4035-1, Z36000Z2210Z 1-ND, P301519-A1-51-ND, P301519-A1/51/01, Z36000Z2210Z1-ND, 495-4035-6, Q11383563, 495-4035-2, B82801A0333A020, B82801A1 333A 20
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 904192-B82801A1333A0 20 Series: B82801A Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B82801A333A20, Z36000Z2210Z 1, Z36000Z2210Z1, B82801A 333A 20, Z36000Z2210Z 1, B82801A1333A 20, P301519-A1-51, 495-4035-1, Z36000Z2210Z 1-ND, P301519-A1-51-ND, P301519-A1/51/01, Z36000Z2210Z1-ND, 495-4035-6, Q11383563, 495-4035-2, B82801A0333A020, B82801A1 333A 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - B82801A1333A020 - 904192-B82801A1333A020 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - B82801A1333A020
904192-B82801A1333A020
Current Sense Transformers - B82801A1333A020 904192-B82801A1333A020
Manufacturer: EPCOS (TDK) Win Source Part Number: 904192-B82801A1333A0 20 Series: B82801A Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: B82801A333A20, Z36000Z2210Z 1, Z36000Z2210Z1, B82801A 333A 20, Z36000Z2210Z 1, B82801A1333A 20, P301519-A1-51, 495-4035-1, Z36000Z2210Z 1-ND, P301519-A1-51-ND, P301519-A1/51/01, Z36000Z2210Z1-ND, 495-4035-6, Q11383563, 495-4035-2, B82801A0333A020, B82801A1 333A 20

Manufacturer: EPCOS (TDK)
Win Source Part Number: 904192-B82801A1333A020
Series: B82801A
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: B82801A333A20, Z36000Z2210Z 1, Z36000Z2210Z1, B82801A 333A 20, Z36000Z2210Z 1, B82801A1333A 20, P301519-A1-51, 495-4035-1, Z36000Z2210Z 1-ND, P301519-A1-51-ND, P301519-A1/51/01, Z36000Z2210Z1-ND, 495-4035-6, Q11383563, 495-4035-2, B82801A0333A020, B82801A1 333A 20

Buy Now Datasheet
SMD Current Sense Transformer - 163-B82801A1333A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-B82801A1333A020
SMD Current Sense Transformer 163-B82801A1333A020
CURR SENSE XFMR 1:20 SMD Product overview: B82801A1333A020 from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1333A020 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:20 SMD Product overview: B82801A1333A020 from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1333A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 495-B82801A1333A020DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1333A020DKR-ND
Current Sense Transformers 495-B82801A1333A020DKR-ND
CURR SENSE XFMR 1:20 SMD

CURR SENSE XFMR 1:20 SMD

Buy Now Datasheet
Current Sense Transformers - 495-B82801A1333A020TR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1333A020TR-ND
Current Sense Transformers 495-B82801A1333A020TR-ND
1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-B82801A1333A020CT-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1333A020CT-ND
Current Sense Transformers 495-B82801A1333A020CT-ND
1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - B82801A1333A020 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801A1333A020
Current Sense Transformers B82801A1333A020
CURR SENSE XFMR 1:20 SMD

CURR SENSE XFMR 1:20 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 904192-B82801A1333A020 163-B82801A1333A020 495-B82801A1333A020DKR-ND B82801A1333A020
Product Name Current Sense Transformers - B82801A1333A020 SMD Current Sense Transformer Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details