EPCOS AG SMD 0.0008Ohm 6.5Ohm 3000uH Current Sense Transformer B82801B0305A125

Description
Current Transformer 1:125 1000VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 3000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0305A125 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 6.5Ohm, 3000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 6.5Ohm, 3000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0305A125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:125 1000VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 3000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0305A125 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 6.5Ohm, 3000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 6.5Ohm, 3000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0305A125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0008Ohm 6.5Ohm 3000uH Current Sense Transformer - 163-B82801B0305A125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0008Ohm 6.5Ohm 3000uH Current Sense Transformer
163-B82801B0305A125
SMD 0.0008Ohm 6.5Ohm 3000uH Current Sense Transformer 163-B82801B0305A125
Current Transformer 1:125 1000VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 3000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0305A125 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 6.5Ohm, 3000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 6.5Ohm, 3000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0305A125 can be used for catalog matching and distributor lookup.

Current Transformer 1:125 1000VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 3000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0305A125 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008Ohm, 6.5Ohm, 3000uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.0008Ohm, 6.5Ohm, 3000uH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801B0305A125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Current Sense Transformers - 1004224-B82801B0305A125 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1004224-B82801B0305A125
Transformers - Current Sense Transformers 1004224-B82801B0305A125
Win Source Part Number: 1004224-B82801B0305A 125 Category: Transformers>Current Sense Transformers Series: B82801B Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 3 mH Height - Seated (Max): 0.200" (5.08mm) Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 1MHz Weight: 0.014 oz (0.4 g) DC Resistance (DCR): 0.8mOhm Primary, 6.5Ohm Secondary Dimension: 0.280" L x 0.320" W (7.11mm x 8.13mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-4049-6,B82801B 305A125,495-4049-2,4 95-4049-1,B82801B305 A125

Win Source Part Number: 1004224-B82801B0305A125
Category: Transformers>Current Sense Transformers
Series: B82801B
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 3 mH
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 900
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 1MHz
Weight: 0.014 oz (0.4 g)
DC Resistance (DCR): 0.8mOhm Primary, 6.5Ohm Secondary
Dimension: 0.280" L x 0.320" W (7.11mm x 8.13mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: 495-4049-6,B82801B 305A125,495-4049-2,495-4049-1,B82801B305A125

Buy Now Datasheet
Current Sense Transformers - 495-4049-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4049-6-ND
Current Sense Transformers 495-4049-6-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4049-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4049-1-ND
Current Sense Transformers 495-4049-1-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4049-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4049-2-ND
Current Sense Transformers 495-4049-2-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
B82801B0305A125
Transformers - Current Sense Transformers B82801B0305A125
CURR SENSE XFMR 1:125 SMD

CURR SENSE XFMR 1:125 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 163-B82801B0305A125 1004224-B82801B0305A125 495-4049-6-ND B82801B0305A125
Product Name SMD 0.0008Ohm 6.5Ohm 3000uH Current Sense Transformer Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details