EPCOS AG Automotive SMD 0.0025Ohm 9Ohm Current Sense Transformer B82801A1824A100

Description
Current Transformer 1:100 500Vrms 0.0025Ohm Prim. DCR 9Ohm Sec. DCR 820uH Prim. 7000mA Prim. 4 Terminal SMD Automotive AEC-Q200 Product overview: B82801A1824A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025Ohm, 9Ohm, 820uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 0.0025Ohm, 9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1824A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:100 500Vrms 0.0025Ohm Prim. DCR 9Ohm Sec. DCR 820uH Prim. 7000mA Prim. 4 Terminal SMD Automotive AEC-Q200 Product overview: B82801A1824A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025Ohm, 9Ohm, 820uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 0.0025Ohm, 9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1824A100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.0025Ohm 9Ohm Current Sense Transformer - 163-B82801A1824A100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0025Ohm 9Ohm Current Sense Transformer
163-B82801A1824A100
Automotive SMD 0.0025Ohm 9Ohm Current Sense Transformer 163-B82801A1824A100
Current Transformer 1:100 500Vrms 0.0025Ohm Prim. DCR 9Ohm Sec. DCR 820uH Prim. 7000mA Prim. 4 Terminal SMD Automotive AEC-Q200 Product overview: B82801A1824A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025Ohm, 9Ohm, 820uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 0.0025Ohm, 9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1824A100 can be used for catalog matching and distributor lookup.

Current Transformer 1:100 500Vrms 0.0025Ohm Prim. DCR 9Ohm Sec. DCR 820uH Prim. 7000mA Prim. 4 Terminal SMD Automotive AEC-Q200 Product overview: B82801A1824A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0025Ohm, 9Ohm, 820uH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 0.0025Ohm, 9Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801A1824A100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 495-B82801A1824A100DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1824A100DKR-ND
Current Sense Transformers 495-B82801A1824A100DKR-ND
Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-B82801A1824A100CT-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1824A100CT-ND
Current Sense Transformers 495-B82801A1824A100CT-ND
Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-B82801A1824A100TR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-B82801A1824A100TR-ND
Current Sense Transformers 495-B82801A1824A100TR-ND
Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 1139609-B82801A1824A100 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1139609-B82801A1824A100
Transformers - Current Sense Transformers 1139609-B82801A1824A100
Win Source Part Number: 1139609-B82801A1824A 100 Category: Transformers>Current Sense Transformers Series: B82801A Type: Invasive Termination Style: J Lead Package: Tape & Reel Inductance: 820 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 600 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 1MHz DC Resistance (DCR): 2.5mOhm Primary, 8.7Ohm Secondary Dimension: 0.185" L x 0.138" W (4.70mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B82801A1824A100-ND,4 95-B82801A1824A100CT ,495-B82801A1824A100 DKR,495-B82801A1824A 100TR

Win Source Part Number: 1139609-B82801A1824A100
Category: Transformers>Current Sense Transformers
Series: B82801A
Type: Invasive
Termination Style: J Lead
Package: Tape & Reel
Inductance: 820 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 1MHz
DC Resistance (DCR): 2.5mOhm Primary, 8.7Ohm Secondary
Dimension: 0.185" L x 0.138" W (4.70mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: B82801A1824A100-ND,495-B82801A1824A100CT,495-B82801A1824A100DKR,495-B82801A1824A100TR

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
B82801A1824A100
Transformers - Current Sense Transformers B82801A1824A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site
Current Sense Transformers - B82801A1824A100 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801A1824A100
Current Sense Transformers B82801A1824A100
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-B82801A1824A100 495-B82801A1824A100DKR-ND 1139609-B82801A1824A100 B82801A1824A100 B82801A1824A100
Product Name Automotive SMD 0.0025Ohm 9Ohm Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details