BALUN 1.4GHZ ~ 1.6GHZ
BALUN 1.4GHZ ~ 1.6GHZ
RF Balun 1.4GHz ~ 1.6GHz 50 / 100Ohm 0404 (1010 Metric)
The BD1416N50100AHF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets specifically in the GPS, GLONASS, WiMAX 1.5 (legacy TDM) and US DVB-H space and in an easy to use surface mount package. The BD1416N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD1416N50100AHF has an unbalanced port impedance of 50 Ohm and a 50 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD1416N50100AHF is available on tape and reel for pick and place high volume manufacturing.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 1173-BD1416N50100AHFDKR-ND | BD1416N50100AHF |
| Product Name | Balun | Balun Transformer |
| Category | Signal |