Zettler Magnetics, Inc. Power Transformers BV301S09006

Description
115V INPUT 0.6VA PWR XFMR
Request a Quote Datasheet
Description
115V INPUT 0.6VA PWR XFMR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 3388-BV301S09006-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
3388-BV301S09006-ND
Power Transformers 3388-BV301S09006-ND
115V INPUT 0.6VA PWR XFMR

115V INPUT 0.6VA PWR XFMR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Transformers
Product Number 3388-BV301S09006-ND
Product Name Power Transformers
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

MSD1260 Series Shielded Coupled Power Inductors - MSD1260-224 MSD1260-224KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A11-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details