PWR XFMR LAMINATED 1.5VA TH
Win Source Part Number: 1199039-BV030-7162.0
Category: Transformers>Power Transformers
Type: Laminated Core
Termination Style: PC Pin
Height - Seated (Max): 24.00mm
Standard Package: 150
Power - Max: 1.5VA
Weight: 0.133 lb (60.33 g)
Voltage - Primary: 230V
Current - Output (Max): 125mA
Voltage - Secondary (Full Load): 12V
Primary Winding(s): Single
Secondary Winding(s): Single
Center Tap: No
Mounting Type: Through Hole
Dimension: 32.50mm L x 27.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power
Other Names: 030-7162-0,030-7162.
Product Status: Obsolete
PWR XFMR LAMINATED 1.5VA TH
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 567-1032-5-ND | 1199039-BV030-7162.0 | BV030-7162.0 |
| Product Name | Power Transformers | Transformers - Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Laminated Core | |
| Mounting | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | |
| Single Phase Configuration | Single | ||
| Input Voltage | 230 volts | 230 volts |