RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric)
The BD2425NnRF is a low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output, tuned to provide optimal performance in tandem with the Nordic Semiconductor nRF24L01 and nRF24L01+. The BD2425NnRF is ideal for high volume manufacturing and delivers higher performance than a discrete implementation. The BD2425NnRF has an unbalanced port impedance of 50 and matched balanced port impedance when used in the specified matching network, which is the conjugate match of the nRF24L01 and nRF24L01+ devices. This transformation enables single ended signals to be applied to differential ports on the nRF24L01 and nRF24L01+. The BD2425NnRF is available on tape and reel for pick and place high volume manufacturing.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 1173-1067-6-ND | BD2425NNRF |
| Product Name | Balun | Balun Transformer |
| Category | Signal |