STMicroelectronics, Inc. Balun BALF-NRG-02J5

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 497-18257-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA

Buy Now Datasheet
Rf Filter, Balun, 2.5Ghz, Flip-Chip; Filter Type Stmicroelectronics - 84AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, 2.5Ghz, Flip-Chip; Filter Type Stmicroelectronics
84AC0873
Rf Filter, Balun, 2.5Ghz, Flip-Chip; Filter Type Stmicroelectronics 84AC0873
RF FILTER, BALUN, 2.5GHZ, FLIP-CHIP; Filter Type:Balun; No. of Pins:4Pins; Pass Band Frequency:2.5GHz; RF Filter Applications:Bluetoo th; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RF FILTER, BALUN, 2.5GHZ, FLIP-CHIP; Filter Type:Balun; No. of Pins:4Pins; Pass Band Frequency:2.5GHz; RF Filter Applications:Bluetooth; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 497-18257-2-ND 84AC0873
Product Name Balun Rf Filter, Balun, 2.5Ghz, Flip-Chip; Filter Type Stmicroelectronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
33.7 Ohm Primary DC Resistance J Series Audio Transformer - A-10J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details