STMicroelectronics, Inc. Balun BALF-CC26-05D3

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 497-16989-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA

RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA

Buy Now Datasheet
Balun W/integrated Filter, 2.5Ghz; Filter Type Stmicroelectronics - 25AH7820 - Newark, An Avnet Company
Chicago, IL, United States
Balun W/integrated Filter, 2.5Ghz; Filter Type Stmicroelectronics
25AH7820
Balun W/integrated Filter, 2.5Ghz; Filter Type Stmicroelectronics 25AH7820
BALUN W/INTEGRATED FILTER, 2.5GHZ; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetoo th; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BALUN W/INTEGRATED FILTER, 2.5GHZ; Filter Type:Balun; No. of Pins:5Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:Bluetooth; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 497-16989-2-ND 25AH7820
Product Name Balun Balun W/integrated Filter, 2.5Ghz; Filter Type Stmicroelectronics
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-055-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details