TTM Technologies Inc. Balun Transformer BD1722J50200AHF

Description
The BD1722J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DCS, PCS, UMTS and CDMA frequencies. The BD1722J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD1722J50200AHF has an unbalanced port impedance of 50_ and a 200_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD1722J50200AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD1722J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DCS, PCS, UMTS and CDMA frequencies. The BD1722J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD1722J50200AHF has an unbalanced port impedance of 50_ and a 200_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD1722J50200AHF is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD1722J50200AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD1722J50200AHF
Balun Transformer BD1722J50200AHF
The BD1722J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DCS, PCS, UMTS and CDMA frequencies. The BD1722J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD1722J50200AHF has an unbalanced port impedance of 50_ and a 200_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD1722J50200AHF is available on tape and reel for pick and place high volume manufacturing.

The BD1722J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering the DCS, PCS, UMTS and CDMA frequencies. The BD1722J50200AHF is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD1722J50200AHF has an unbalanced port impedance of 50_ and a 200_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD1722J50200AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet
Balun - 1173-1151-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1151-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet
Balun - 1173-1151-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number BD1722J50200AHF 1173-1151-1-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-2T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details