Zettler Magnetics, Inc. Power Transformers BV201D06003A

Description
115V INPUT 0.35VA PWR XFMR
Request a Quote Datasheet
Description
115V INPUT 0.35VA PWR XFMR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 3388-BV201D06003A-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
3388-BV201D06003A-ND
Power Transformers 3388-BV201D06003A-ND
115V INPUT 0.35VA PWR XFMR

115V INPUT 0.35VA PWR XFMR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Transformers
Product Number 3388-BV201D06003A-ND
Product Name Power Transformers
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Chassis Mount Quick Pack™ Power Transformers - FD5-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details