The BD2425N5075AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N5075AHF is halogen-free, ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N5075AHF has an unbalanced port impedance of 50_ and a 75_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N5075AHF is available on tape and reel for pick and place high volume manufacturing.
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)
BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM
BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | BD2425N5075AHF | 1173-BD2425N5075AHFTR-ND |
| Product Name | Balun Transformer | Balun |
| Other Transformer Types / Applications | Balun | Balun |