EPCOS AG Pulse Transformers B82804A0354A110

Description
350µH Gate Drive Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH Gate Drive Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 495-4454-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4454-2-ND
Pulse Transformers 495-4454-2-ND
350µH Gate Drive Pulse Transformer 1:1 Surface Mount

350µH Gate Drive Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4454-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4454-1-ND
Pulse Transformers 495-4454-1-ND
350µH Gate Drive Pulse Transformer 1:1 Surface Mount

350µH Gate Drive Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 495-4454-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
495-4454-6-ND
Pulse Transformers 495-4454-6-ND
350µH Gate Drive Pulse Transformer 1:1 Surface Mount

350µH Gate Drive Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B82804A0354A110
Transformers - Pulse Transformers B82804A0354A110
PULSE XFMR 1:1 350UH

PULSE XFMR 1:1 350UH

Supplier's Site
T4193 Ep5 Smd Transformer Epcos - 84Y3808 - Newark, An Avnet Company
Chicago, IL, United States
T4193 Ep5 Smd Transformer Epcos
84Y3808
T4193 Ep5 Smd Transformer Epcos 84Y3808
T4193 EP5 SMD TRANSFORMER

T4193 EP5 SMD TRANSFORMER

Supplier's Site Datasheet
Pulse Transformer, 1 Epcos - 43W5649 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Epcos
43W5649
Pulse Transformer, 1 Epcos 43W5649
Pulse Transformer, 1:1, 350 H, 1 ohm, 1.5 kV RoHS Compliant: Yes

Pulse Transformer, 1:1, 350 H, 1 ohm, 1.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 495-4454-2-ND B82804A0354A110 84Y3808 43W5649
Product Name Pulse Transformers Transformers - Pulse Transformers T4193 Ep5 Smd Transformer Epcos Pulse Transformer, 1 Epcos
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details