EPCOS AG SMD 0.00028Ohm 2.2Ohm 40000mA Current Sense Transformer B82801C1265A150

Description
Current Transformer 1:150 1500VAC 0.00028Ohm Prim. DCR 2.2Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C1265A150 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 2.2Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 2.2Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C1265A150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:150 1500VAC 0.00028Ohm Prim. DCR 2.2Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C1265A150 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 2.2Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 2.2Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C1265A150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.00028Ohm 2.2Ohm 40000mA Current Sense Transformer - 163-B82801C1265A150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.00028Ohm 2.2Ohm 40000mA Current Sense Transformer
163-B82801C1265A150
SMD 0.00028Ohm 2.2Ohm 40000mA Current Sense Transformer 163-B82801C1265A150
Current Transformer 1:150 1500VAC 0.00028Ohm Prim. DCR 2.2Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C1265A150 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 2.2Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 2.2Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C1265A150 can be used for catalog matching and distributor lookup.

Current Transformer 1:150 1500VAC 0.00028Ohm Prim. DCR 2.2Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C1265A150 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.00028Ohm, 2.2Ohm, 40000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.00028Ohm, 2.2Ohm, 40000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B82801C1265A150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 495-4443-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4443-1-ND
Current Sense Transformers 495-4443-1-ND
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4443-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4443-6-ND
Current Sense Transformers 495-4443-6-ND
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-4443-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-4443-2-ND
Current Sense Transformers 495-4443-2-ND
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount

Buy Now Datasheet
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos - 92AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos
92AH4168
Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos 92AH4168
CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

CURRENT SENSING TRANSFORMER, 40A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Current Sense Transformers - B82801C1265A150 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B82801C1265A150
Current Sense Transformers B82801C1265A150
CURR SENSE XFMR 1:150 SMD

CURR SENSE XFMR 1:150 SMD

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
B82801C1265A150
Transformers - Current Sense Transformers B82801C1265A150
CURR SENSE XFMR 1:150 SMD

CURR SENSE XFMR 1:150 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-B82801C1265A150 495-4443-1-ND 92AH4168 B82801C1265A150 B82801C1265A150
Product Name SMD 0.00028Ohm 2.2Ohm 40000mA Current Sense Transformer Current Sense Transformers Current Sensing Transformer, 40A, Smd Rohs Compliant Epcos Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1-1672327-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details