The BD2425NCSR is a low profile sub-miniature unbalanced to balanced transformer designed specifically for Cambridge Silicon Radio's UNITI-1 WiFi chipset. The BD2425NCSR is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425NCSR matched exactly to the differential port impedances of the UNIFI-1 device. The BD2425NCSR enables single ended signals to be applied to differential ports of this Cambridge Silicon Radio chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425NCSR is available on tape and reel for pick and place high volume manufacturing.
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | BD2425NCSR | 1173-BD2425NCSRDKR-ND |
| Product Name | Balun Transformer | Balun |
| Other Transformer Types / Applications | Balun | Balun |