TTM Technologies Inc. Balun BD2425P5075AHF

Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)
Request a Quote Datasheet
Description
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 1173-BD2425P5075AHFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)

RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric)

Buy Now Datasheet
Balun - 1173-BD2425P5075AHFDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM

BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM

Buy Now Datasheet
Balun - 1173-BD2425P5075AHFCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM

BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM

Buy Now Datasheet
Balun Transformer - BD2425P5075AHF - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD2425P5075AHF
Balun Transformer BD2425P5075AHF
The BD2425P5075AHF is a low cost, nano profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425P5075AHF has been developed for placement inside highly integrated, over moldable packaging solutions where overall module height is of greatest concern. Ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns in a sub 0.5mm height profile. The BD2425P5075AHF has an unbalanced port impedance of 50_ and a 75_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425P5075AHF is available on tape and reel for pick and place high volume manufacturing.

The BD2425P5075AHF is a low cost, nano profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425P5075AHF has been developed for placement inside highly integrated, over moldable packaging solutions where overall module height is of greatest concern. Ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns in a sub 0.5mm height profile. The BD2425P5075AHF has an unbalanced port impedance of 50_ and a 75_ balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425P5075AHF is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transformers Transformers
Product Number 1173-BD2425P5075AHFTR-ND BD2425P5075AHF
Product Name Balun Balun Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details