115V INPUT 1.5VA PWR XFMR
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-BV301S09015-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |