Features
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - A.C. Input - A.C. Output - Power - Note - Overall Dimensions
(Primary) - Secondary (RMS) - Rating
V (RMS) - V - A - VA - A - B - C
BA2DA - 120 10 0.5 5 * 2.33 2.22 1.98
BC2DA - 120 10 1.2 12 * 2.33 2.22 1.98
BC2F - 120 16 0.75 12 * 2.33 2.22 1.98
BC2G - 120 24 0.5 12 * 2.33 2.22 1.98
BD2E - 120 12 1.67 20 * 2.33 2.34 1.98
BD2EE - 120 14 1.43 20 * 2.33 2.34 1.98
BD2F - 120 16 1.25 20 * 2.33 2.34 1.98
BD2FF - 120 18 1.11 20 * 2.33 2.34 1.98
BD2G - 120 24 0.833 20 * 2.33 2.34 1.98
BE2F - 120 16.5 2.42 40 * 2.33 2.60 1.98
BE2G - 120 24 1.67 40 * 2.33 2.60 1.98
BD5F - 240 16 1.25 20 * 2.33 2.34 1.98
BD5G - 240 24 0.83 20 * 2.33 2.34 1.98
BE5G - 240 24 1.67 40 * 2.33 2.60 1.98
BE5DG - 208/240 24 1.67 40 * 2.33 2.60 1.98
BE7G - 347 24 1.67 40 - 2.33 2.60 1.98
Note: * = 105 degree temperature design
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | BC2G | HM5201-ND | BC2G | BC2G |
| Product Name | Transformers - Class 2 - Energy Limiting Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | ||
| Other Transformer Types / Applications | Electronics; Power Transformer | |||
| Standards | RoHS | |||
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | 12 VA |
| Transformer Type | Power Transformer | Laminated Core |